EN
  • EN
  • DE

TPS1100DR

Part No TPS1100DR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 1.6A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 15V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 5.45nC @ 10V
Maximum Gate-Source Voltage +2V, -15V
Power Dissipation (Max) 791mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 083912-TPS1100DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS1100DR CAD Model

Description

The TPS1100DR is a high-quality voltage regulator device manufactured by Texas Instruments, renowned for its reliability and performance in a variety of electronic applications. This efficient power management integrated circuit is designed to maintain a stable output voltage, ensuring the smooth operation of your electronic devices.

Key Features:

  • Stable Output: The TPS1100DR provides a steady and reliable output voltage, which is essential for sensitive electronic circuits that require consistent power to function correctly.
  • Low Dropout: It features a low dropout voltage, minimizing the difference between the input voltage and the output voltage, which is particularly useful when the supply voltage is closely matched to the output voltage.
  • High Efficiency: Designed with efficiency in mind, the TPS1100DR helps in reducing power losses, making it an ideal choice for battery-powered devices where energy conservation is crucial.
  • Wide Operating Temperature Range: With an extensive operating temperature range, this voltage regulator can withstand and perform under varying environmental conditions, which is vital for industrial and automotive applications.

Applications:

The versatile nature of the TPS1100DR makes it suitable for a broad range of applications, including but not limited to:

  • Portable electronics
  • Networking equipment
  • Industrial controls
  • Automotive systems

Technical Specifications:

Parameter Value Output Voltage Adjustable Input Voltage Up to 5.5V Output Current 1A Package/Case SOIC-8 Operating Temperature -40°C to 125°C

In conclusion, the TPS1100DR from Texas Instruments stands out as a robust and versatile voltage regulator, perfect for those seeking a reliable power management solution. Its array of features and wide application scope make it an invaluable component in the design and development of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1780 $53.0100
105+ $0.9666 $101.4930
165+ $0.9364 $154.5060
225+ $0.9062 $203.8950
290+ $0.8760 $254.0400
385+ $0.7854 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess