EN
  • EN
  • DE

TPS1100PWR

Part No TPS1100PWR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 1.27A 8-TSSOP / Trans MOSFET P-CH Si 15V 1.27A 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 15V
Current - Continuous Drain (Id) @ 25°C 1.27A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Vgs(th) (Maximum) @ Id 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 5.45nC @ 10V
Vgs (Maximum) +2V, -15V
Power Dissipation (Maximum) 504mW (Ta)
Rds On (Maximum) @ Id, Vgs 180 mOhm @ 1.5A, 10V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-TSSOP
Package 8-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 797859-TPS1100PWR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS1100PW
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS1100PWR CAD Model

Description

The TPS1100PWR by Texas Instruments is a state-of-the-art voltage regulator designed for high-efficiency, low-dropout performance in a variety of applications. This versatile component is a staple in electronic design, offering a stable and reliable power supply for sensitive electronics. Its compact PowerPAD™ package ensures efficient heat distribution, making it an ideal choice for space-constrained environments.

Key Features

  • Adjustable Output: The TPS1100PWR allows for an adjustable output voltage, providing design flexibility to meet specific requirements.
  • High Efficiency: With its low dropout voltage, the regulator maintains high efficiency even at low input-to-output voltage differentials, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it and the application from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the durability and reliability of the regulator and the overall system.
  • PowerPAD™ Package: The innovative PowerPAD™ package design ensures excellent thermal performance and a small footprint on the PCB.

Applications

The TPS1100PWR is suitable for a wide range of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Power Management for DSPs and Microcontrollers

Technical Specifications

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Package Type PowerPAD™ TSSOP Thermal Protection Yes Current Limiting Yes

The TPS1100PWR is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. With its robust feature set and versatile application range, this voltage regulator is an excellent choice for ensuring stable power in your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7283 $51.8377
45+ $2.2386 $100.7370
70+ $2.1687 $151.8090
96+ $2.0987 $201.4752
124+ $2.0287 $251.5588
165+ $1.8189 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess