EN
  • EN
  • DE

TPS1101DR

Part No TPS1101DR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 2.3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 15V
Continuous Drain Current at 25°C 2.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 11.25nC @ 10V
Maximum Gate-Source Voltage +2V, -15V
Power Dissipation (Max) 791mW (Ta)
Maximum Rds On at Id,Vgs 90 mOhm @ 2.5A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 107534-TPS1101DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS1101DR CAD Model

Description

Introducing the TPS1101DR from Texas Instruments

Unlock the potential of your power management solutions with the TPS1101DR, a versatile and high-performance Power Distribution Switch from Texas Instruments. This advanced component is designed to enhance the efficiency and reliability of USB power distribution systems and other applications that require a power-managed switch.

Key Features

  • Integrated Single Channel: The TPS1101DR boasts a single channel current-limited power switch, providing precision control over your power distribution requirements.
  • Enhanced Thermal and Current Limiting: With built-in thermal and current limiting features, this switch ensures protection against overcurrent and overheating, safeguarding your circuitry and extending the lifespan of your product.
  • Fast Transient Response: The device is engineered to offer a quick transient response, which is crucial for maintaining stable operation during sudden changes in load.
  • Controlled Rise Time: The TPS1101DR is designed with a controlled rise time to reduce inrush current, which can be particularly beneficial in USB applications and helps to prevent unwanted noise on the power line.
  • Active High Enable: It features an active high enable input, which allows for simple and straightforward integration into your existing design architecture.

Applications

The TPS1101DR is not limited to USB power distribution systems alone; its versatility makes it suitable for a wide range of applications, including:

  • Hot-Swap Power Supplies
  • Self-Powered and Bus-Powered Hubs
  • Peripheral Power Management
  • Battery-Charger Circuits
  • Power Distribution for Consumer Electronics

Package and Availability

The TPS1101DR is available in an 8-pin SOIC package, providing a compact solution that is both durable and easy to integrate into various circuit designs. This component is also RoHS compliant, adhering to environmental standards and ensuring compatibility with green products.

With the TPS1101DR, Texas Instruments continues to demonstrate its commitment to innovative power management solutions. By choosing this robust power switch, you can expect reliable performance, enhanced safety features, and a seamless user experience for your electronic devices.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2903 $51.6120
95+ $1.0587 $100.5765
150+ $1.0256 $153.8400
205+ $0.9925 $203.4625
265+ $0.9594 $254.2410
350+ $0.8602 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess