EN
  • EN
  • DE

TPS2022DRQ1

Part No TPS2022DRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111289-TPS2022DRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2022DRQ1 CAD Model

Description

The TPS2022DRQ1 from Texas Instruments is a state-of-the-art power distribution switch designed for automotive and industrial applications. This device is part of TI's extensive portfolio of power management solutions, tailored to meet the rigorous demands of modern electronic systems. With thermal and current overload protection, the TPS2022DRQ1 ensures reliable operation and extends the lifespan of critical system components.

Key Features

  • Load Current: The switch can handle a continuous load current of up to 2A, making it suitable for a wide range of applications.
  • Operating Voltage: It operates over a voltage range of 2.7V to 5.5V, providing flexibility for various automotive and industrial voltage requirements.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents the device from overheating, thereby ensuring the safety and reliability of the system.
  • Current Limit: The TPS2022DRQ1 features an accurate current-limiting function that protects the supply source and the load from excessive current.
  • Quick Output Discharge Transistor: This feature allows for a rapid discharge of the output capacitance when the switch is turned off, minimizing downtime between cycles.
  • Fault Reporting: The device includes a fault report (open-drain) output that notifies the system in the event of an overcurrent, overtemperature, or undervoltage condition.

Applications

The TPS2022DRQ1 is ideal for a variety of applications, including USB hubs, peripheral ports, and other hot-swap components. Its robust design and protection features make it particularly well-suited for automotive environments where conditions can be harsh and unpredictable. The device is also commonly used in power management modules and distribution systems within industrial settings.

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS2022DRQ1 is built to the highest quality standards. The device is available in a compact SOIC-8 package, making it easy to integrate into a variety of circuit designs without taking up excessive space. Its reliability is backed by TI's rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0453 $51.1325
60+ $1.6782 $100.6920
93+ $1.6257 $151.1901
128+ $1.5733 $201.3824
165+ $1.5208 $250.9320
221+ $1.3635 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess