EN
  • EN
  • DE

TPS2023DG4

Part No TPS2023DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111290-TPS2023DG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2023DG4 CAD Model

Description

The TPS2023DG4 is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where heavy load capacitance and short-circuit protection are crucial. This robust component is part of the TPS202x family, which is renowned for its ability to provide efficient, reliable power management solutions.

Key Features

  • Single Channel Current-Limited Power Distribution Switch: The TPS2023DG4 is designed to control a single power channel, providing a precise current limit to protect the system from overcurrent conditions.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, this switch is versatile and can be used in a variety of applications, from battery-powered devices to industrial systems.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal shutdown and short-circuit protection, ensuring the safety and longevity of the electronic system it is integrated with.
  • Fast Transient Response: The TPS2023DG4 is designed to handle fast transients, which is critical in maintaining stable operation under dynamic load conditions.
  • Controlled Rise Time: The switch features a controlled rise time to reduce inrush current, which is beneficial when managing capacitive loads.

Applications

The TPS2023DG4 is suitable for a wide array of applications, including:

  • USB hubs and peripherals
  • Hot plug-in power supplies
  • Portable electronics
  • Power management for computers and notebooks

Quality and Reliability

As with all Texas Instruments products, the TPS2023DG4 is manufactured to the highest quality standards, ensuring reliability and performance in the field. Its SOIC (D) package provides a compact form factor, making it an excellent choice for space-constrained applications.

Environmental Compliance

The TPS2023DG4 is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. Its design and production processes are aimed at minimizing the environmental impact, aligning with modern eco-friendly initiatives.

For detailed specifications, application notes, and support documentation, engineers and product designers are encouraged to visit the official Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0934 $50.2416
59+ $1.7177 $101.3443
91+ $1.6640 $151.4240
125+ $1.6104 $201.3000
161+ $1.5567 $250.6287
215+ $1.3956 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess