EN
  • EN
  • DE

TPS2041BDGN

Part No TPS2041BDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081590-TPS2041BDGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2041BDGN CAD Model

Description

TPS2041BDGN - Texas Instruments Power Distribution Switch

The TPS2041BDGN from Texas Instruments is a single-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. This integrated circuit (IC) is part of TI's extensive power management portfolio and is designed to provide a high level of precision and protection for modern electronic systems.

Key Features:

  • Integrated Single Channel: The TPS2041BDGN offers a single power switch with controlled rise time and current limiting to reduce inrush current, which is ideal for USB and other hot-plug applications.
  • Over-Current Protection: This device is equipped with a fast-acting, accurate current-limiting circuit that protects the input supply against both overload and short-circuit conditions.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device and the downstream circuitry from excessive temperature, enhancing system reliability.
  • Controlled Slew Rate: The controlled slew rate of the output helps to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in sensitive applications.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off until the input voltage reaches a safe operating level.

Product Specifications:

  • Package: 8-pin MSOP (DGN) package, which offers a compact footprint for space-constrained applications.
  • Input Voltage Range: Designed to operate over an input voltage range of 2.7 V to 5.5 V, making it suitable for low-voltage and standard USB supply voltages.
  • Output Current: Capable of delivering up to 500 mA of continuous current, which is compliant with USB power specifications.

The TPS2041BDGN is ideal for a wide range of applications, including USB hubs, peripheral ports, and other hot-swap applications. Its robust protection features and compact design make it a versatile solution for managing power distribution in portable and fixed electronics. With Texas Instruments' commitment to quality and long-term reliability, this power distribution switch is an excellent choice for engineers and designers looking to incorporate a trusted power management solution into their systems.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3750 $55.0000
90+ $1.1283 $101.5470
140+ $1.0930 $153.0200
190+ $1.0577 $200.9630
245+ $1.0225 $250.5125
330+ $0.9167 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess