EN
  • EN
  • DE

TPS2060DRBT

Part No TPS2060DRBT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER-DIST SWITCH DUAL 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 1111331-TPS2060DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2060DRBT CAD Model

Description

Product Overview: Texas Instruments TPS2060DRBT

The TPS2060DRBT is a high-quality power distribution switch from Texas Instruments, designed for applications where power distribution needs to be controlled and managed effectively. This component is part of the TPS206x family of current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Output Current Limiting: The TPS2060DRBT offers an accurate current limiting feature that protects the host device by limiting the output current to a safe level if the load exceeds the current limit threshold.
  • Thermal Protection: Equipped with an over-temperature protection circuit, the device ensures reliable operation by shutting down the output if the junction temperature becomes excessively high.
  • Reverse Voltage Protection: The device prevents damage to the system by blocking the flow of current if a reverse voltage is applied.
  • Multiple Power Distribution Switches: The TPS2060DRBT allows for up to two power distribution switches on a single chip, making it a versatile solution for various applications.
  • Low Standby Current: The low standby current feature helps in reducing the power consumption when the switch is not active, making it suitable for power-sensitive applications.

Applications

The TPS2060DRBT is ideal for a wide range of USB-related applications, including:

  • USB Hubs
  • Desktop and Notebook PCs
  • Peripheral Devices
  • Portable Media Players

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2060DRBT is no exception. This power distribution switch is designed to meet the rigorous standards of the electronics industry, ensuring both reliability and performance for critical applications.

Package and Availability

The TPS2060DRBT is available in a compact QFN package, which is RoHS compliant and designed for space-saving on the PCB. For availability, pricing, and ordering information, you can visit the Texas Instruments website or contact an authorized distributor.

With its robust feature set and Texas Instruments' reputation for quality, the TPS2060DRBT is a smart choice for designers looking to implement effective power distribution in their USB-enabled devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess