EN
  • EN
  • DE

TPS2061D

Part No TPS2061D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 081598-TPS2061D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2061D CAD Model

Description

Product Overview: Texas Instruments TPS2061D

The TPS2061D is a robust, single-channel, current-limited integrated power switch from Texas Instruments, designed for USB and other applications where heavy capacitive loads and short-circuits are likely to be encountered. This device is part of TI's extensive power management portfolio and is specifically tailored to provide a reliable power distribution solution.

Key Features

  • Current Limiting: The TPS2061D offers a precise current-limiting function, which protects the source from excessive current draw. This is essential for USB power distribution as it ensures the USB host or hub port is safeguarded against overcurrent conditions.
  • Over-Temperature Protection: With built-in over-temperature protection, the device automatically shuts down if it overheats, providing an additional layer of safety for the connected load and power source.
  • Fast Transient Response: The device is engineered to handle fast transients, which is critical when managing the inrush current associated with capacitive loads.
  • Reverse Voltage Protection: The TPS2061D includes a feature to protect against reverse voltage, which helps prevent damage to the power switch if the voltage is accidentally applied in the wrong polarity.

Applications

With its versatile design, the TPS2061D is suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches

Technical Specifications

  • Output Current: The device supports up to 1 A of continuous current.
  • Operating Voltage: It operates over an input voltage range of 2.7 V to 5.5 V, making it ideal for low-voltage applications.
  • Package: The TPS2061D is available in a compact SOT-23 package, which is suitable for space-constrained applications.

The Texas Instruments TPS2061D is a reliable and efficient solution for managing power distribution in sensitive applications. Its current-limiting and thermal protection features ensure that devices remain safe under a variety of fault conditions, making it an essential component for any design requiring robust power management.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4560 $50.1600
270+ $0.3742 $101.0340
415+ $0.3625 $150.4375
575+ $0.3508 $201.7100
740+ $0.3391 $250.9340
990+ $0.3040 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,471 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess