EN
  • EN
  • DE

TPS2061DG4

Part No TPS2061DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 213304-TPS2061DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2061DG4 CAD Model

Description

Product Overview: Texas Instruments TPS2061DG4

The Texas Instruments TPS2061DG4 is a robust, single-channel, current-limited integrated power switch designed for USB and other applications where heavy capacitive loads and short-circuits are likely to be encountered. This compact device is part of TI's extensive power distribution switch portfolio, providing a high-quality, efficient solution for managing power distribution in a variety of systems.

Key Features

  • Current Limiting: The TPS2061DG4 offers programmable current limiting to protect the power source from excessive draw, which can be particularly useful in USB applications where overcurrent protection is a requirement.
  • Built-in Thermal Shutdown: With an automatic thermal shutdown feature, the device prevents overheating, enhancing the system's reliability and longevity.
  • Fast Transient Response: The device is designed to handle fast transients, which ensures stable operation during sudden changes in load.
  • Reverse Voltage Protection: The TPS2061DG4 is capable of withstanding reverse voltage, thus safeguarding downstream circuits from potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the appropriate voltage levels, protecting both the switch and the connected load.

Applications

The versatility of the TPS2061DG4 makes it suitable for a wide array of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution switches
  • Portable electronics
  • Industrial and medical equipment

Package and Quality

The TPS2061DG4 comes in a compact 8-pin SOIC (D) package, which is conducive for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of industrial performance and reliability.

With its combination of protection features, the TPS2061DG4 from Texas Instruments stands out as a reliable choice for designers who need a power switch capable of delivering both safety and efficiency in their power management designs.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4940 $51.8700
250+ $0.4054 $101.3500
385+ $0.3927 $151.1895
530+ $0.3800 $201.4000
685+ $0.3674 $251.6690
915+ $0.3294 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess