EN
  • EN
  • DE

TPS2062

Part No TPS2062
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272131-TPS2062
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2062 CAD Model

Description

TPS2062 Dual Channel USB Power Switch

The TPS2062 from Texas Instruments is a state-of-the-art dual channel USB power switch designed to provide a comprehensive power management solution for USB peripherals and other applications requiring power distribution controls. Each channel of the TPS2062 is capable of delivering up to 500mA of continuous current, which is compliant with USB 2.0 standards, making it an ideal choice for a wide range of USB-enabled devices.

Key Features

  • Dual Independent Switches: The TPS2062 contains two independent power distribution switches, allowing for separate control and protection of individual USB ports.
  • Over-Current Protection: Each channel has built-in over-current protection to safeguard the device and downstream components from potential damage due to excessive current draw.
  • Thermal Shutdown: The device includes a thermal protection feature that prevents overheating by shutting down the switch if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the input voltage drops below a specific level, thereby protecting the circuitry.
  • Low On-Resistance: The TPS2062 offers low on-resistance (typically 70mΩ), which minimizes voltage drop and power loss across the switch.
  • Controlled Rise Time: The switch's controlled rise time reduces inrush current, which is beneficial for applications sensitive to sudden power spikes.
  • Charge Pump: The built-in charge pump requires minimal external components and supports operation with a single input voltage.

Applications

The TPS2062 is versatile and can be used in a variety of applications, including but not limited to:

  • USB Hubs
  • Peripheral Power Management
  • Hot Plug Power Supplies
  • Battery-Charger Circuits

Conclusion

The TPS2062 is a robust dual channel USB power switch that offers advanced protection features and reliable performance. Its compatibility with USB standards and low power dissipation makes it a suitable choice for designers looking to enhance their power management systems in USB peripheral applications. With Texas Instruments' commitment to quality, the TPS2062 stands out as a reliable and efficient solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess