EN
  • EN
  • DE
  • IT

TPS2066CDQNR

Part No TPS2066CDQNR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707744-TPS2066CDQNR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2066CDQNR CAD Model

Description

The TPS2066CDQNR is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where multiple USB ports require power management. This integrated circuit is part of the TPS2066 family, known for its single-channel, current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Current Limiting: The device provides 1.5A of continuous current with an accurate current-limiting response to protect the host device and USB peripherals from overcurrent conditions.
  • Thermal Shutdown: It includes a thermal shutdown feature that prevents damage from overheating. If the die temperature rises above a preset threshold, the thermal protection circuitry shuts off the switch to prevent damage.
  • Reverse Voltage Protection: The TPS2066CDQNR prevents damage to the system if the input voltage is accidentally reversed, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage level, which is critical for stable and reliable system performance.

Applications

With its robust design, the TPS2066CDQNR is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Consumer electronics
  • Portable equipment

Technical Specifications

The device comes in a compact QFN package and operates over a wide range of input voltages. It is designed to handle normal USB operating conditions and is compliant with USB 2.0 standards. The TPS2066CDQNR also features a fast overcurrent response time, which is critical for protecting sensitive electronic devices connected to the USB ports.

Quality and Reliability

As with all Texas Instruments products, the TPS2066CDQNR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is RoHS compliant and is designed to meet the requirements of modern electronic equipment.

You May Also Be Interested in

Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $0.3725

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess