EN
  • EN
  • DE

TPS2068CDGN

Part No TPS2068CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limited, Power-Distribution Switches | IC LOAD SWITCH 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 69mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2068
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1272153-TPS2068CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2068CDGN CAD Model

Description

The TPS2068CDGN is a robust, feature-rich USB power distribution switch designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is tailored for applications that require power distribution and protection for USB ports. It's an ideal solution for managing power in USB hubs, docking stations, and other peripherals.

Key Features

  • Multiple USB Ports: The TPS2068CDGN supports up to two USB outputs, making it suitable for dual-port USB applications.
  • Current-Limiting Protection: It offers a built-in current limit feature to protect the device and downstream components from excessive current draw that can lead to damage or unsafe conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, enhancing the longevity and reliability of both the switch and the system it's used within.
  • Overcurrent Reporting: The device includes a fault report (FLAG) output that notifies the system when an overcurrent condition occurs, allowing for responsive management or troubleshooting.
  • Reverse Voltage Protection: The TPS2068CDGN is equipped with reverse voltage blocking, safeguarding the circuit from potential damage due to incorrect power connections.

Specifications

  • Package: 8-pin MSOP PowerPAD™
  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of USB power specifications.
  • Continuous Output Current: Up to 1A per channel, allowing for the powering of more demanding USB devices.
  • Operating Temperature: -40°C to 85°C, ensuring stable operation across a wide range of environmental conditions.
  • RoHS Compliant: The device meets the Restriction of Hazardous Substances directive, making it suitable for use in environmentally sensitive applications.

With its compact form factor and power-efficient design, the TPS2068CDGN from Texas Instruments is an excellent choice for expanding USB functionality while maintaining system integrity and user safety. Its advanced protection features and reliable performance under varying conditions make it a go-to component for designers and engineers looking to enhance their USB-powered projects.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6093 $56.3255
80+ $1.3205 $105.6400
120+ $1.2792 $153.5040
165+ $1.2379 $204.2535
210+ $1.1967 $251.3070
280+ $1.0729 $300.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess