EN
  • EN
  • DE

TPS2081DR

Part No TPS2081DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Power Muxes and Current Limited Switches 0.7A, 2.7-5.5V Dual Hi-Side MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.7 V
Min Operating Temperature 0 °C
Number of Outputs 2
Operating Supply Voltage 5.5 V
RoHS Compliant
Win Source Part Number 1100866-TPS2081DR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2081DR CAD Model

Description

Product Overview: Texas Instruments TPS2081DR

The Texas Instruments TPS2081DR is a versatile and robust power distribution switch designed for applications that require multiple power switches in a single package. This integrated circuit is part of the TPS208x family and is optimized for managing power distribution in USB hubs and other applications where limited USB power needs to be distributed among various peripherals.

Key Features

  • Multiple Power Switches: The TPS2081DR contains one 0.5A current-limited power switch, providing an efficient solution for power management and distribution.
  • Enhanced Protection: The device includes built-in over-current protection to safeguard against excessive current draw, as well as thermal shutdown to prevent overheating. This ensures reliable operation and extends the life of both the switch and the connected peripherals.
  • High Accuracy: The over-current limit is factory-trimmed to ensure precise control of the output current, offering a high level of protection for sensitive components.
  • Low On-Resistance: The TPS2081DR features a low on-resistance of typically 105mΩ, which minimizes voltage drop and power loss, ensuring efficient power delivery to connected devices.
  • Control and Status Flag: An active-low enable input allows the switch to be turned on or off as needed, while a status flag output provides a signal when the current limit or thermal shutdown is activated.

Applications

The TPS2081DR is ideal for a variety of applications, particularly in USB hubs and other systems where power distribution is critical. It can also be used in:

  • Peripheral power management
  • Hot-plug power supplies
  • Portable electronics
  • Self-powered and bus-powered USB systems

Package and Quality

The device is available in an 8-pin SOIC package, making it suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the TPS2081DR is no exception, providing reliable performance across a wide range of operating conditions.

With its combination of power management features, protection mechanisms, and compact form factor, the Texas Instruments TPS2081DR is an excellent choice for designers looking to enhance the power distribution capabilities of their systems.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess