EN
  • EN
  • DE

TPS2115APWG4

Part No TPS2115APWG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1111369-TPS2115APWG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2115APWG4 CAD Model

Description

The TPS2115APWG4 is a versatile power multiplexer component from Texas Instruments, designed to enhance power supply design by offering seamless transition between two power sources. It is a vital part of any electronic system that requires a reliable backup power source or needs to manage multiple power inputs efficiently.

Key Features

  • Automatic Switching: The device can automatically switch between two power sources, which is critical for applications that cannot tolerate power interruption.
  • Wide Voltage Range: It supports an input voltage range of 2.8V to 5.5V, making it suitable for a variety of low-power applications.
  • Low R<sub>on: The TPS2115APWG4 boasts a low on-resistance of typically 50 mΩ, minimizing power loss and heat generation.
  • Current Limiting: It features built-in current limiting to protect the device and the downstream circuitry from overcurrent conditions.
  • Cross-Conduction Block: This power multiplexer includes a cross-conduction block feature to prevent simultaneous conduction that could lead to short circuits.
  • Temperature Range: The device is operational over a broad temperature range from -40°C to 85°C, suitable for industrial applications.

Applications

The TPS2115APWG4 is ideal for a wide range of applications that require reliable power management. This includes, but is not limited to:

  • Portable Devices
  • Redundant Power Supplies
  • Power Failover Systems
  • Industrial/Instrumentation Equipment
  • Medical Devices

Package and Quality

The TPS2115APWG4 comes in a 14-TSSOP (0.173", 4.40mm Width) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for critical systems.

Conclusion

Overall, the TPS2115APWG4 from Texas Instruments is a high-quality, efficient solution for managing dual power sources. Its automatic switching capability, low on-resistance, and robust protection features make it an essential component for any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Renesas Electronics America
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.5714
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.7604
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.3180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7101 $51.3030
63+ $1.6019 $100.9197
97+ $1.5478 $150.1366
139+ $1.4396 $200.1044
181+ $1.3854 $250.7574
226+ $1.3313 $300.8738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess