EN
  • EN
  • DE

TPS2121RUXT

Part No TPS2121RUXT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description PWR MGMT BATTERY MGMT  /  OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Source Selector Switch
FET Type N-Channel
Current - Output (Max) 4.5A
Voltage - Supply 2.8V ~ 22V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2x2.5)
Base Product Number TPS2121
Other Names 296-53412-2,296-53412-1,296-53412-6
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253290-TPS2121RUXT
Ultra Librarian 3D Model Ultra Librarian TPS2121RUXT CAD Model

Description

The TPS2121RUXT is a cutting-edge power multiplexer from Texas Instruments, designed to seamlessly switch between two power sources in a variety of electronic applications. This advanced component is engineered to provide a reliable and efficient solution for systems that require a backup power source or need to manage multiple power inputs.

Key Features

  • Automatic Switching: The TPS2121RUXT is capable of automatically transitioning between two power sources without interruption, ensuring a constant power supply to the critical components of your system.
  • Wide Voltage Range: With an operating range of 2.8V to 22V, this device can accommodate a broad spectrum of power requirements, making it versatile for various applications.
  • Current Limiting: The built-in current limiting feature protects the device and the system from excessive current draw, enhancing system reliability.
  • Cross-Conduction Blocking: This technology prevents both power paths from being on at the same time, eliminating the risk of cross-conduction and potential damage to the system.
  • Small Package Size: The TPS2121RUXT comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS2121RUXT allows it to be used in a wide array of applications, including:

  • Redundant power supplies for servers and telecom equipment
  • Industrial automation systems requiring backup power
  • Portable devices with dual power sources
  • Uninterruptible power supplies (UPS)

Product Specifications

Parameter Value Input Voltage Range 2.8V to 22V Package Type QFN Operating Temperature -40°C to 85°C Manufacturer Texas Instruments

With its robust feature set and Texas Instruments' reputation for quality, the TPS2121RUXT is an excellent choice for designers looking to enhance the power management capabilities of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7604 $53.2280
145+ $0.7122 $103.2690
220+ $0.6882 $151.4040
315+ $0.6400 $201.6000
410+ $0.6160 $252.5600
510+ $0.5919 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,270 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess