EN
  • EN
  • DE
  • IT

TPS22810DRVT

Part No TPS22810DRVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS22810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46947-6, 296-46947-1, 296-46947-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900703-TPS22810DRVT
Ultra Librarian 3D Model Ultra Librarian TPS22810DRVT CAD Model

Description

Product Overview: TPS22810DRVT from Texas Instruments

The TPS22810DRVT is a high-performance, single-channel load switch designed by Texas Instruments, a leader in semiconductor solutions. This load switch is built to offer efficient power distribution and management for a wide range of applications, including consumer electronics, portable devices, and industrial systems.

Key Features

  • Input Voltage Range: The TPS22810DRVT operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various power supply conditions.
  • Low On-Resistance: It features a low on-resistance (R<sub>ON) of typically 28 mΩ at 5V, which minimizes power loss and improves efficiency.
  • Current Limiting: The device incorporates an adjustable current limit to protect the power source and load from overcurrent conditions. This feature helps to ensure the longevity and reliability of the application.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, thereby preventing unwanted power consumption in the off-state.
  • Controlled Slew Rate: The TPS22810DRVT offers a controlled slew rate to mitigate inrush current, which can be critical in sensitive applications to prevent system instability or damage.
  • Small Footprint: Housed in a 6-pin WSON package, the load switch has a compact footprint that is ideal for space-constrained applications.

Applications

The TPS22810DRVT is suitable for a variety of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Wearable devices such as smartwatches and fitness trackers
  • Power management modules
  • Industrial control systems
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the TPS22810DRVT is designed to meet high standards of quality and reliability. It is built to ensure stable operation under various conditions and to extend the life of the end product.

Ordering Information

The TPS22810DRVT is available in tape and reel packaging, simplifying the manufacturing process for high-volume production. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1925
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $2.4336
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
ON Semiconductor
IC PWR DRIVER P-CHAN 2:1 31PQFN
Need more? Email Us
Micrel
PCMCIA/CARDBUS POWER CONTROLLER
Lowest to $1.7684
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2529 $56.9025
475+ $0.2369 $112.5275
735+ $0.2288 $168.1680
1,055+ $0.2129 $224.6095
1,370+ $0.2048 $280.5760
1,710+ $0.1969 $336.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,130 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess