EN
  • EN
  • DE

TPS22907YZTT

Part No TPS22907YZTT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA SMALL, LOW-INPUT VOLTAGE, LOW rON LOAD SWITCH | IC LOAD SWITCH USMALL 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.1V ~ 3.6V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 44mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.9x0.9)
Family Part Number TPS22907
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272216-TPS22907YZTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22907YZTT CAD Model

Description

Overview of Texas Instruments TPS22907YZTT

The Texas Instruments TPS22907YZTT is a high-performance, ultra-low resistance load switch designed to effectively manage power distribution in a variety of electronic devices. This compact and efficient component is part of the TPS22907 series, renowned for its ability to provide power domain isolation with minimal power loss, ensuring optimal performance in power-sensitive applications.

Key Features

  • Ultra-Low On-Resistance: The TPS22907YZTT offers an exceptionally low on-resistance (RON) of typically 8.7 mΩ at a 5V gate drive, which helps to reduce power dissipation and improve overall efficiency.
  • Input Voltage Range: This load switch supports an input voltage range from 1.05V to 5.5V, making it versatile for a broad range of applications, from battery-powered devices to industrial systems.
  • Low Quiescent Current: It features a low quiescent current of 0.5 µA (typical) when in the on-state and 0.1 µA (typical) when in the off-state, contributing to extended battery life in portable applications.
  • Fast Switching Times: The device boasts quick switching times with a turn-on time of 60 µs and turn-off time of 25 µs, allowing for responsive power management.
  • Built-in Protection Features: The TPS22907YZTT is equipped with over-temperature protection and a controlled slew rate to minimize inrush current, enhancing system reliability and stability.
  • Compact Package: It is available in a small, space-saving 6-pin YZT package, ideal for space-constrained applications.

Applications

The TPS22907YZTT load switch is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Portable medical equipment
  • Power management for DSP and FPGA platforms
  • Energy-efficient and battery-powered devices

With its combination of low on-resistance, efficient power management, and robust protection features, the Texas Instruments TPS22907YZTT is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess