EN
  • EN
  • DE
  • IT

TPS22924BYZZT

Part No TPS22924BYZZT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.75 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 18.3 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1111406-TPS22924BYZZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924BYZZT CAD Model

Description

Introducing the TPS22924BYZZT Load Switch from Texas Instruments

The TPS22924BYZZT is a high-performance, single-channel load switch designed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This compact, efficient power management solution is ideal for applications requiring power distribution and control with minimal power loss.

At the heart of the TPS22924BYZZT is its low on-resistance (R<sub>ON), which is a mere 28 mΩ at a 5V gate drive. This low R<sub>ON ensures that power loss is minimized when the switch is in the on-state, providing better efficiency and heat management for your system. The switch is capable of handling a continuous current of up to 2 A, making it suitable for a wide range of applications, from portable electronics to industrial systems.

The device operates over a voltage range of 1.62V to 5.5V, allowing it to support a variety of low-voltage power rails commonly used in modern electronics. This versatility makes the TPS22924BYZZT an excellent choice for designers looking for a load switch that can adapt to different voltage levels without compromising performance.

For enhanced system protection, the TPS22924BYZZT features a quick output discharge (QOD) that rapidly discharges the output capacitance when the switch is turned off, preventing any unwanted voltage persistence on the load. Additionally, the device is equipped with built-in thermal shutdown protection, which safeguards the switch and the load from damage due to excessive heat by automatically turning off the switch if the junction temperature exceeds the thermal shutdown threshold.

The TPS22924BYZZT comes in an ultra-small, space-saving 6-pin wafer chip-scale package (WCSP), measuring just 0.8 mm x 1.2 mm. This tiny footprint makes it an excellent choice for space-constrained applications where board real estate is at a premium.

With its robust feature set, the TPS22924BYZZT from Texas Instruments is an ideal solution for designers looking to improve power efficiency and reliability in their systems while reducing overall space requirements. Whether you're working on mobile devices, wearables, or sophisticated industrial machinery, the TPS22924BYZZT provides the performance and protection you need in a tiny, power-efficient package.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess