EN
  • EN
  • DE

TPS22924CYZPR

Part No TPS22924CYZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LIN V ULOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.75 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 18.3 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 081609-TPS22924CYZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS22924C
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22924CYZPR CAD Model

Description

Product Overview: TPS22924CYZPR by Texas Instruments

The TPS22924CYZPR is a high-performance, ultra-low resistance load switch from Texas Instruments, designed to efficiently manage power distribution in a variety of electronic devices. With its compact form factor and advanced features, this load switch is an ideal solution for applications requiring minimal power loss and space savings.

Key Features

  • Ultra-Low On-Resistance: The TPS22924CYZPR boasts an ultra-low on-resistance (R<sub>ON) of just 28mΩ at 4.5V, which ensures minimal voltage drop and power loss during operation, enhancing the overall efficiency of the system.
  • Input Voltage Range: This load switch is capable of operating over a wide input voltage range of 1.1V to 3.6V, making it versatile for various low-voltage applications.
  • Quick Output Discharge: It features a quick output discharge transistor that provides a fast discharge of the load capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which is critical for battery-powered devices where power conservation is paramount.
  • Controlled Slew Rate: The TPS22924CYZPR has a controlled slew rate to mitigate inrush current, which can be particularly beneficial in preventing damage to sensitive components and avoiding nuisance trips in overcurrent protection circuits.

Applications

The TPS22924CYZPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • GPS devices
  • Medical devices
  • Power management modules

Package and Availability

The TPS22924CYZPR comes in a compact, lead-free 6-pin wafer chip scale package (WCSP) and is available in tape and reel packaging, suitable for automated assembly processes. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this load switch into your design.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1281 $50.7645
110+ $0.9257 $101.8270
170+ $0.8967 $152.4390
235+ $0.8678 $203.9330
300+ $0.8389 $251.6700
400+ $0.7521 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 614,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess