EN
  • EN
  • DE

TPS22970YZPT

Part No TPS22970YZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DSBGA  /  Power Switch/Driver 1:1 N-Channel 4A 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65V ~ 3.6V
Current - Output (Max) 4A
Rds On (Typ) 4.7mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number TPS22970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47465-6,296-47465-1,296-47465-2
Standard Package 250
Win Source Part Number 1100874-TPS22970YZPT
Ultra Librarian 3D Model Ultra Librarian TPS22970YZPT CAD Model

Description

The TPS22970YZPT is a cutting-edge power management integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This compact, high-efficiency device is engineered to cater to a wide range of power requirements for various electronic applications, making it an ideal choice for designers looking to optimize power consumption and enhance performance.

Key Features

  • Low On-Resistance: The TPS22970YZPT boasts an ultra-low on-resistance (R<sub>ON) of only 45 mΩ at a 5V gate drive, which significantly reduces power loss and improves efficiency in power distribution networks.
  • Input Voltage Range: This device supports a wide input voltage range from 0.8V to 5.5V, making it versatile for various applications, from low-voltage portable devices to higher-voltage digital systems.
  • Output Current: It is capable of delivering continuous output currents up to 6A, providing sufficient power for demanding applications.
  • Quick Output Discharge: The integrated quick output discharge feature ensures a rapid power-down when necessary, protecting connected components and saving energy.
  • Compact Package: Housed in a space-saving 12-pin, 2.00 mm × 2.00 mm, 0.5 mm pitch YZP package, the TPS22970YZPT is designed for applications where board space is at a premium.
  • Protection Features: The device includes robust protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The TPS22970YZPT is suitable for a broad spectrum of applications. It is commonly used in enterprise and consumer electronics, such as servers, storage systems, notebooks, TVs, and peripherals. Its high-efficiency and power-handling capabilities also make it an excellent choice for power supplies and battery management systems in portable devices.

Conclusion

With its exceptional performance, compact design, and versatile applications, the TPS22970YZPT from Texas Instruments stands out as a superior power management solution. Whether you are developing power-sensitive mobile devices or robust server systems, this power switch can help you achieve a more efficient, reliable, and compact design.

You May Also Be Interested in

Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9389 $58.1670
65+ $1.5909 $103.4085
100+ $1.5412 $154.1200
135+ $1.4915 $201.3525
175+ $1.4417 $252.2975
235+ $1.2926 $303.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess