EN
  • EN
  • DE

TPS2350

Part No TPS2350
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HOT SWAP POWER MANAGER FOR REDUNDANT-48-V SUPPLIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272235-TPS2350
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2350 CAD Model

Description

The TPS2350 from Texas Instruments is a robust power interface switch designed to manage power distribution in a wide range of applications. This device is particularly suited for systems that need to comply with stringent hot-swap and power management requirements, such as servers, data storage, and telecommunications equipment.

Key Features

  • Integrated Power MOSFET: The TPS2350 features an integrated N-channel power MOSFET with low on-resistance, providing efficient power switching and distribution.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, ensuring protection against overcurrent conditions and providing flexibility for different load requirements.
  • Fast Overcurrent Response: The device is capable of responding to overcurrent events swiftly, minimizing the risk of damage to downstream components.
  • Under-Voltage Lockout (UVLO): The TPS2350 includes an under-voltage lockout feature that ensures the switch remains off until the input voltage reaches a safe operating level.
  • Overvoltage Protection: Overvoltage events are also managed effectively, protecting the system from voltage spikes and transients.
  • Power Good (PG) Output: A 'power good' signal is provided to indicate when the output voltage is within a specified range, enhancing system reliability.
  • Thermal Shutdown: The device incorporates a thermal shutdown mechanism that disables the power switch in the event of excessive heat, preventing thermal damage.

Applications

The TPS2350 is an ideal solution for hot-swap applications where circuit protection and power control are critical. It is widely used in:

  • Server and Network Racks
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

With an input voltage range of 2.7V to 5.5V and an operating temperature range of -40°C to 85°C, the TPS2350 is versatile and reliable. Its compact package and surface-mount design make it suitable for space-constrained applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
STMicroelectronics
Lowest to $20.1698
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9074 $53.1666
21+ $4.8471 $101.7891
32+ $4.6957 $150.2624
45+ $4.5442 $204.4890
57+ $4.3927 $250.3839
77+ $3.9383 $303.2491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess