EN
  • EN
  • DE

TPS2372-4RGWT

Part No TPS2372-4RGWT
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Over Ethernet Controller 1 Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS2372
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47550-6, 296-47550-1, -TPS2372, 296-47550-2, TPS2372-4RGWT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848415-TPS2372-4RGWT
Ultra Librarian 3D Model Ultra Librarian TPS2372-4RGWT CAD Model

Description

The TPS2372-4RGWT from Texas Instruments is a high-performance, feature-rich Power over Ethernet (PoE) interface IC designed for use in Power Sourcing Equipment (PSE). This IC is compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, making it a versatile solution for applications requiring remote power for devices such as IP cameras, wireless access points, and VoIP phones.

Key Features:

  • Compatibility: Compliant with IEEE 802.3at Type 1 and 2, ensuring interoperability with a wide range of powered devices.
  • Advanced Power Management: Supports both dc and ac load disconnect sensing, which enhances the protection and control of powered devices.
  • Adjustable Current Limit: Features programmable current limit for improved safety and design flexibility.
  • High Efficiency: Integrated MOSFET and sense resistor ensure low power dissipation and high efficiency.
  • Robust Protection: Offers over-temperature, over-voltage, and over-current protection, safeguarding both the PSE and the powered device.
  • Enhanced Diagnostics: Provides detailed fault and status information, which is critical for system monitoring and troubleshooting.
  • Small Footprint: Available in a compact 20-pin VQFN package, suitable for space-constrained applications.

Applications:

The TPS2372-4RGWT is ideally suited for a variety of industrial and commercial applications, including:

  • Enterprise Networking Equipment
  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale Systems

With its robust feature set and adherence to PoE standards, the TPS2372-4RGWT is a reliable choice for designers seeking to integrate PoE capabilities into their systems. Its advanced power management and protection features ensure stable and safe operation, making it a cornerstone component for modern networked devices.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess