EN
  • EN
  • DE

TPS2375PWG4

Part No TPS2375PWG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 043282-TPS2375PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375PWG4 CAD Model

Description

The TPS2375PWG4 from Texas Instruments is a robust Power over Ethernet (PoE) controller that facilitates the implementation of Power Sourcing Equipment (PSE) in accordance with the IEEE 802.3af standard. This integrated circuit is designed to work seamlessly in Ethernet switches, routers, and other networking equipment that provide power to connected devices such as IP phones, wireless access points, and security cameras over a standard Ethernet cable.

Key Features:

  • IEEE 802.3af Compliant: Ensures interoperability with other PoE devices by adhering to the industry standard for Power over Ethernet.
  • Advanced Power Management: Supports automatic detection, classification, and current limit to ensure safe and reliable power delivery to connected devices.
  • Enhanced Thermal Protection: The device includes thermal shutdown protection to prevent overheating and damage to both the controller and the powered device.
  • Flexible Power Options: Capable of delivering up to 15.4W of power per port, allowing a wide range of devices to be powered.
  • High Reliability: Built with Texas Instruments' commitment to quality, the TPS2375PWG4 provides a robust solution for PoE applications.
  • Adjustable Output: Offers programmable under-voltage and over-voltage lockout thresholds to accommodate various power supply designs.

Applications:

  • Enterprise Ethernet switches and routers
  • Industrial Ethernet switches
  • Networked home appliances
  • IP surveillance cameras
  • Wireless access points
  • VoIP phones

The TPS2375PWG4 comes in a 14-pin TSSOP package, offering a compact solution that is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for developers looking to integrate PoE capabilities into their networking products while ensuring safety, reliability, and compliance with the PoE standard.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
Lowest to $12.7454
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess