EN
  • EN
  • DE

TPS2383APM

Part No TPS2383APM
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC OCTAL POWER MANAGER 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Controller (PSE)
Number of Channels 8
Maximum Power 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 44V ~ 57V
Supply Current 5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number TPS2383A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 750284-TPS2383APM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2383APM CAD Model

Description

The TPS2383APM is a cutting-edge Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed by Texas Instruments. This sophisticated component is engineered to facilitate the delivery of DC power along with data over standard Ethernet cables, conforming to IEEE 802.3af and IEEE 802.3at standards. It is an ideal solution for network devices that require a reliable power source, such as wireless access points, IP phones, and security cameras.

The TPS2383APM is capable of autonomously managing up to eight IEEE 802.3af-compliant ports or four IEEE 802.3at-compliant ports, providing a versatile solution for various network configurations. It offers an advanced feature set that includes port discovery, classification, current limit, and DC disconnect detection, ensuring a safe and efficient power management system.

With its integrated power MOSFETs and sense resistors, the TPS2383APM simplifies design and reduces external component count, leading to a more compact and cost-effective PSE solution. The device is also equipped with a high level of protection, including over-current, under-current, and over-temperature protection, safeguarding both the PSE controller and the powered devices.

The TPS2383APM operates over an industrial temperature range and comes in a thermally enhanced HTSSOP-48 PowerPAD package, ensuring reliable performance even in challenging environmental conditions. Its robust design and comprehensive diagnostic capabilities make it an ideal choice for network equipment manufacturers looking to enhance their PoE offerings with advanced management and protection features.

Whether for enterprise networking, industrial automation, or Internet of Things (IoT) applications, the TPS2383APM from Texas Instruments represents a state-of-the-art solution for integrating power and data delivery over Ethernet, enabling the deployment of smarter, more efficient networked devices.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Texas Instruments
Lowest to $8.4649
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8980 $59.4900
11+ $9.7625 $107.3875
16+ $9.4574 $151.3184
22+ $9.1524 $201.3528
29+ $8.8473 $256.5717
38+ $7.9320 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess