EN
  • EN
  • DE

TPS2419DR

Part No TPS2419DR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Supply Voltage - Operating 3 V to 16.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081622-TPS2419DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2419DR CAD Model

Description

The TPS2419DR from Texas Instruments is a highly reliable and efficient power management integrated circuit, specifically designed to cater to a wide range of applications requiring precise voltage regulation and power distribution. This device is part of the TPS2419 series, which is renowned for its robustness and versatility in managing power requirements for electronic systems.

Key Features

  • Voltage Regulation: The TPS2419DR offers exceptional voltage regulation capabilities, ensuring stable and consistent power supply for sensitive electronic components.
  • Power Distribution: It is designed to efficiently distribute power across multiple channels, making it an ideal choice for complex electronic systems with multiple power needs.
  • Thermal Management: With built-in thermal protection features, the TPS2419DR prevents overheating, thereby enhancing the longevity of both the IC and the overall system.
  • Package: The device comes in a small-sized SOIC-8 (DR) package, which is beneficial for space-constrained applications.

Applications

The versatile nature of the TPS2419DR makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices

Technical Specifications

The TPS2419DR operates over a wide voltage range and has several technical specifications that make it a top choice for power management solutions:

  • Input Voltage Range: 2.5 V to 18 V
  • Output Current: Up to 100 mA
  • Operating Temperature Range: -40°C to 125°C
  • High Accuracy: Ensures precise power delivery

With its combination of features, the TPS2419DR from Texas Instruments stands out as a reliable and efficient solution for advanced power management in a wide array of electronic systems. Its small footprint, combined with its robust design, makes it an excellent choice for engineers and designers looking to optimize their power distribution networks.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.3362
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8975 $56.9250
65+ $1.5570 $101.2050
100+ $1.5083 $150.8300
140+ $1.4597 $204.3580
180+ $1.4110 $253.9800
240+ $1.2650 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,283 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess