EN
  • EN
  • DE

TPS2492PW

Part No TPS2492PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Hot Swap Controller, Monitor Channel General Purpose 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TPS2492
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27772-5, TPS2492PW-ND, -TPS2492PW-NDR, -296-27772-5-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900731-TPS2492PW
Ultra Librarian 3D Model Ultra Librarian TPS2492PW CAD Model

Description

The TPS2492PW is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of TI's extensive portfolio of power management devices, engineered to optimize power efficiency, extend battery life, and reduce system size in various applications.

Key Features

  • Hot Swap Controller: The TPS2492PW is designed to enable safe insertion and removal of circuit boards into live backplanes or other powered systems, minimizing the risk of damage due to electrical shorts or surges.
  • Power Good Output: This feature provides a signal that indicates when the output voltage is within a specified range, ensuring reliable operation of the connected load.
  • Adjustable Current Limit: Users can set the current limit to a desired threshold, providing flexibility and protection for various system requirements.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Overvoltage Protection: This protection mechanism safeguards the system against voltage spikes that could potentially cause damage.
  • Thermal Shutdown: The TPS2492PW includes a thermal shutdown feature that disables the device if the internal temperature exceeds a safe threshold, preventing thermal damage.

Applications

The TPS2492PW is versatile and can be used in a variety of applications including but not limited to:

  • Server and Telecom Hot Swap Applications
  • Redundant Power Supplies
  • Industrial/Factory Automation Systems
  • Network Routers and Switches

Product Specifications

The TPS2492PW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal performance. It operates over a wide temperature range, making it suitable for industrial applications. The device is RoHS compliant and designed for lead-free soldering, adhering to environmental standards.

For engineers and designers looking for a reliable power management solution, the TPS2492PW by Texas Instruments offers a balance of performance, protection, and flexibility, making it an excellent choice for high-availability systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8376 $52.5384
21+ $4.7898 $100.5858
33+ $4.6401 $153.1233
45+ $4.4904 $202.0680
58+ $4.3408 $251.7664
78+ $3.8917 $303.5526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess