EN
  • EN
  • DE

SN74LVC828ADBR

Part No SN74LVC828ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 24SSOP  /  Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVC82
Other Names 296-12912-6,-SN74LVC828ADBRR,2156-SN74LVC828ADBR-TITR,296-12912-2,296-12912-2R,-SN74LVC828ADBRE4,-SN74LVC828ADBRG4,296-12912-6R,-296-12912-1,-296-12912-1,-SN74LVC828ADBRG4R,TEXTISSN74LVC828ADBR,296-12912-1R,296-12912-1,2156-SN74LVC828ADBR,-SN74LVC828ADBRE4R,-296-12912-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259426-SN74LVC828ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC828ADBR CAD Model

Description

SN74LVC828ADBR - Texas Instruments

The SN74LVC828ADBR is a high-performance, 10-bit buffer and line driver designed by Texas Instruments to meet the demands of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the LVC family, which operates on a low-voltage range and is characterized by its compatibility with both 3.3V and 5V systems, making it a versatile choice for interfacing between different logic levels.

This device is specifically crafted to deliver robust performance for a wide array of applications, including telecommunications, computing, and industrial equipment. With its wide operating voltage range of 2.7V to 3.6V, the SN74LVC828ADBR ensures reliable functionality in systems that require a flexible power supply.

The SN74LVC828ADBR boasts an impressive feature set that includes:

  • Edge-Rate Control: This feature significantly reduces noise generation by controlling the output transition times, which is particularly beneficial in environments where signal integrity is critical.
  • Bus Hold: The device maintains the last known state of the input when it is not being driven, preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
  • 3-State Outputs: These outputs can be put in a high-impedance state, allowing multiple devices to share a common bus line without interference.
  • Low Power Consumption: The SN74LVC828ADBR is optimized for low power operation, which helps to minimize power dissipation in the system.

For ease of integration into various designs, the SN74LVC828ADBR is available in a SSOP (Shrink Small Outline Package) DB type with 24 pins. This compact form factor is ideal for space-constrained applications while still offering the necessary pin functionality and performance.

With its superior performance and reliability, the SN74LVC828ADBR from Texas Instruments represents an excellent choice for designers seeking to enhance their digital systems with a high-quality, high-speed buffer and line driver.

Product Specifications:

  • Part Number: SN74LVC828ADBR
  • Manufacturer: Texas Instruments
  • Package/Case: SSOP-24
  • RoHS: Yes
  • Technology: CMOS
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess