EN
  • EN
  • DE
  • IT

TPS25830QWRHBRQ1

Part No TPS25830QWRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Automotive, USB Protection PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, USB Protection
Current - Supply 700µA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS25830
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337242-TPS25830QWRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25830QWRHBRQ1 CAD Model

Description

Product Overview: Texas Instruments TPS25830QWRHBRQ1

The TPS25830QWRHBRQ1 is a state-of-the-art USB Type-C controller and power switch from Texas Instruments, designed to facilitate the integration of the USB Type-C connector with legacy USB systems. This advanced IC is automotive-qualified and is ideal for use in vehicular applications where reliable data transfer and charging capabilities are essential.

Key Features

  • USB Type-C Compatibility: This device supports the USB Type-C specification, ensuring compatibility with the latest USB devices for seamless connectivity.
  • Integrated Power Switch: The TPS25830QWRHBRQ1 includes an integrated 3-A power switch, providing robust power management and distribution capabilities.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions.
  • Adjustable Current Limit: It offers an adjustable current limit feature that protects the system from overcurrent conditions, enhancing system safety.
  • Versatile Power Supply: The device can operate over a wide range of supply voltages, making it suitable for various automotive power systems.
  • Charge Detection Support: It supports both USB Battery Charging Specification 1.2 and downstream port charging, facilitating faster charging times for connected devices.
  • ESD Protection: The IC is equipped with built-in ESD protection, safeguarding the USB ports from electrostatic discharges.

Applications

The TPS25830QWRHBRQ1 is particularly suited for automotive infotainment systems, navigation units, and in-car charging stations. Its robust design also makes it a good fit for other applications that require reliable USB connectivity and power management, such as industrial control systems and commercial vehicle USB interfaces.

Conclusion

Integrating the TPS25830QWRHBRQ1 into your design will not only simplify the implementation of USB Type-C interfaces but also ensure that your systems meet the rigorous demands of automotive environments. With its comprehensive feature set and automotive-grade reliability, this Texas Instruments product is an excellent choice for any application requiring a high-performance USB Type-C controller and power switch.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2408 $57.9264
19+ $5.9412 $112.8828
30+ $5.7555 $172.6650
41+ $5.5699 $228.3659
53+ $5.3842 $285.3626
70+ $4.8272 $337.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess