EN
  • EN
  • DE

TPS259231DRCR

Part No TPS259231DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS259231
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848416-TPS259231DRCR
Ultra Librarian 3D Model Ultra Librarian TPS259231DRCR CAD Model

Description

Overview of Texas Instruments TPS259231DRCR

The Texas Instruments TPS259231DRCR is a sophisticated circuit protection device designed to safeguard sensitive electronics from various power-related issues. This compact, high-performance component is part of TI's eFuse product line and is housed in a small VSON-10 package, making it suitable for space-constrained applications.

Key Features

  • Integrated eFuse: The TPS259231DRCR integrates an eFuse element that provides overcurrent protection by limiting the output current to a safe level during overload conditions. This helps prevent damage to downstream components.
  • Wide Operating Voltage Range: It operates over a wide input voltage range from 2.7V to 18V, accommodating a variety of power supply requirements and ensuring versatility across different applications.
  • Adjustable Current Limit: Users can set the current limit threshold as per their application needs using an external resistor. This flexibility allows for precise control over the protection mechanism.
  • Fast Overcurrent Response: The device is designed to respond quickly to overcurrent events, providing rapid protection to prevent potential damage.
  • Under-Voltage Lockout (UVLO): The TPS259231DRCR includes an UVLO feature that ensures the device operates only when the input voltage is within an acceptable range, enhancing system reliability.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily turns off the device, protecting it from thermal damage.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device when it is powered off, further protecting the circuit.

Applications

The TPS259231DRCR is ideal for a wide range of applications that require precise and reliable power protection. These include enterprise and telecom infrastructure, consumer electronics, industrial systems, and automotive applications. Its ability to quickly respond to overcurrent and over-temperature conditions makes it an excellent choice for protecting USB ports, power supplies, and other sensitive electronic circuits.

With its robust feature set and compact form factor, the Texas Instruments TPS259231DRCR is an essential component for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4638 $51.2330
85+ $1.2010 $102.0850
130+ $1.1635 $151.2550
180+ $1.1260 $202.6800
230+ $1.0884 $250.3320
310+ $0.9759 $302.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess