EN
  • EN
  • DE

TPS259241DRCR

Part No TPS259241DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 12V eFuse with Over Voltage Protection and Blocking FET Control | IC EFUSE 12V BFET DVR 5A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±8%
Parts Input Voltage (V) 4.5V ~ 13.8V
Output Current 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272294-TPS259241DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259241DRCR CAD Model

Description

Overview of Texas Instruments TPS259241DRCR

The Texas Instruments TPS259241DRCR is a highly efficient, compact eFuse with a precision current limiting and overvoltage protection circuit, designed to safeguard low-voltage system components by controlling excessive currents and voltages. This device is part of TI's power protection range, offering advanced features to ensure reliable operation of electronic systems.

Key Features

  • Adjustable Current Limit: The TPS259241DRCR allows users to set a precise current limit threshold to prevent damage to the system from overcurrent conditions.
  • Overvoltage Protection: It includes an overvoltage protection feature that automatically disconnects the load when the input voltage exceeds a programmed threshold, thereby protecting downstream components.
  • Fast Overcurrent Response: This device provides a rapid response to overcurrent events, typically reacting within 2 μs to prevent potential damage.
  • Operating Voltage Range: The TPS259241DRCR operates over a wide input voltage range from 2.7V to 18V, making it versatile for various applications.
  • Power Good (PG) Output: A Power Good output signal is available to indicate when the output voltage is within a nominal operating range, which is useful for system monitoring and sequencing.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and system from overheating.

Applications

The TPS259241DRCR is suited for a broad range of applications where power supply protection is critical. It is commonly used in enterprise and consumer electronics, including:

  • Servers and storage systems
  • Networking equipment
  • Portable and battery-powered devices
  • Industrial controls

Package and Availability

The device is available in a small, lead-free 10-pin VSON package (DRC), with a 3 mm x 3 mm footprint, which is ideal for space-constrained applications. The TPS259241DRCR's compact form factor, combined with its robust protection features, makes it an excellent choice for designers looking to enhance system reliability without compromising on space.

For detailed specifications, application notes, and further information, designers and engineers can refer to the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6360 $50.8800
195+ $0.5218 $101.7510
300+ $0.5055 $151.6500
410+ $0.4892 $200.5720
530+ $0.4729 $250.6370
710+ $0.4240 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess