EN
  • EN
  • DE
  • IT

TPS259827ONRGER

Part No TPS259827ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION  /  Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Monitor
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259827
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53591-1,296-53591-2,296-53591-6
Standard Package 3,000
Win Source Part Number 1100894-TPS259827ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259827ONRGER CAD Model

Description

Product Overview: TPS259827ONRGER by Texas Instruments

The TPS259827ONRGER is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive portfolio of power protection devices, specifically engineered to safeguard systems against overcurrent and overvoltage conditions which could potentially cause damage to electronic equipment.

At the heart of the TPS259827ONRGER is an eFuse, or electronic fuse, which provides a robust defense against fault conditions while allowing the flexibility of electronic control. This advanced eFuse is capable of operating at an input voltage range of 2.7V to 18V, making it suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

The device offers an impressive array of protective features. It includes accurate current limiting, fast short-circuit response, under-voltage lockout (UVLO), over-voltage lockout (OVLO), and thermal shutdown. These safety mechanisms ensure the reliable operation of the system it protects, by automatically disconnecting the load when fault conditions are detected and then attempting to safely restart the system once normal conditions are restored.

The TPS259827ONRGER is also designed with an adjustable current-limit threshold, allowing designers to tailor the protection to the specific needs of their application. The programmable fault response time provides additional customization, ensuring that the device responds appropriately to different types of overcurrent events.

For ease of integration into existing designs, the TPS259827ONRGER comes in a compact QFN package, which not only saves space on the PCB but also offers good thermal performance. The device's small footprint and low profile make it an excellent choice for space-constrained applications.

In summary, the TPS259827ONRGER from Texas Instruments is a highly versatile and reliable power management solution, providing advanced protection against a variety of electrical faults. Its wide input voltage range, programmable features, and compact size make it an ideal choice for designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $9.7229
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $3.7254
Maxim Integrated
Lowest to $24.2608
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Maxim Integrated
Lowest to $5.5714
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7128
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $43.9850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess