EN
  • EN
  • DE
  • IT

TPS2HB35BQPWPRQ1

Part No TPS2HB35BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 35 MOHM OTP B  /  Power Switch/Driver 1:1 N-Channel 36A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 36A
Rds On (Typ) 35mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB35
Other Names 296-TPS2HB35BQPWPRQ1DKR,296-TPS2HB35BQPWPRQ1TR,296-TPS2HB35BQPWPRQ1CT
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253206-TPS2HB35BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB35BQPWPRQ1 CAD Model

Description

The TPS2HB35BQPWPRQ1, manufactured by Texas Instruments, is a state-of-the-art automotive-grade smart high-side switch designed for use in modern vehicles. This robust device is specifically engineered to handle high-power loads with great efficiency, making it an ideal choice for automotive applications such as driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The TPS2HB35BQPWPRQ1 operates as a high-side switch, ensuring that power is delivered to the load from the positive side, enhancing safety by simplifying the grounding layout.
  • Wide Operating Voltage Range: With an operating voltage range from 3.5V to 28V, this device can handle a variety of automotive applications with ease.
  • Current Sense Output: It features a current sense output that provides feedback on the load current, allowing for precise monitoring and control of the load.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, enhancing its reliability and longevity.
  • Diagnostic Functions: Equipped with diagnostic functions, the TPS2HB35BQPWPRQ1 can detect and report faults such as open load, short circuit, and overtemperature conditions.
  • Robust Protection: It offers robust protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the device and the system remain safe under a wide range of conditions.

Applications

The versatility of the TPS2HB35BQPWPRQ1 makes it suitable for a wide range of automotive applications, such as:

  • Power Distribution Modules
  • Body Control Modules
  • Automotive Lighting Systems
  • Engine and Powertrain Controls

Quality and Reliability

As an automotive-qualified product, the TPS2HB35BQPWPRQ1 meets the stringent requirements of the automotive industry for quality and reliability. It is designed to withstand the harsh conditions of the automotive environment, ensuring dependable performance throughout its service life.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 10WSON / Power Switch/Driver 1:1 N-Channel 4A 10-WSON (3x2)
Lowest to $0.8963
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Lowest to $0.5485
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Lowest to $0.3305
Microchip Technology
4 BIT PARALLEL-INPUT LATCHED DRI
Lowest to $6.0631
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $0.3110
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9214 $52.5852
42+ $2.3970 $100.6740
65+ $2.3221 $150.9365
89+ $2.2472 $200.0008
116+ $2.1723 $251.9868
155+ $1.9476 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess