EN
  • EN
  • DE
  • IT

TPS3103E12DBVT

Part No TPS3103E12DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 1.142V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055529-TPS3103E12DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3103E12DBVT CAD Model

Description

Product Overview: TPS3103E12DBVT

The TPS3103E12DBVT is a state-of-the-art supervisory circuit integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is engineered to monitor power supply operations in digital systems, providing crucial protection and ensuring system reliability. It is particularly suitable for battery-powered applications due to its low power consumption and small form factor.

Key Features

  • Voltage Monitoring: The TPS3103E12DBVT is capable of supervising a fixed voltage threshold of 1.2V, which makes it ideal for low-voltage applications that require precise voltage monitoring to avoid data corruption and ensure smooth operation.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that guarantees a proper system reset, allowing the system to start in a known state every time the power is applied.
  • Manual Reset Input: An additional feature of this IC is the manual reset input, which provides the ability to trigger a system reset externally, offering greater control over the reset functionality.
  • Supply Voltage Range: The TPS3103E12DBVT operates over a wide supply voltage range, accommodating various application needs and ensuring versatility in different system configurations.
  • Low Supply Current: Its low supply current makes it an energy-efficient choice, which is particularly beneficial for portable and battery-operated devices where power conservation is critical.
  • Temperature Range: The device is designed to function over an extended industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications

The TPS3103E12DBVT is a versatile component that can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Embedded systems

With its robust feature set and Texas Instruments' reputation for high-quality products, the TPS3103E12DBVT is an excellent choice for designers looking to enhance system integrity and reliability through effective power management and supervisory control.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8680
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8817
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.5032
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2629 $56.8305
110+ $1.0363 $113.9930
170+ $1.0039 $170.6630
235+ $0.9715 $228.3025
300+ $0.9391 $281.7300
400+ $0.8420 $336.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess