EN
  • EN
  • DE
  • IT

TPS3305

Part No TPS3305
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL PROCESSOR SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272328-TPS3305
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3305 CAD Model

Description

The TPS3305 family from Texas Instruments represents a series of dual voltage supervisors designed for applications requiring precision voltage detection. These integrated circuits are engineered to monitor two system voltages, ensuring that both are functioning within acceptable parameters. The TPS3305 series is particularly well-suited for DSP and processor-based systems, where reliable voltage supervision is critical for proper operation.

Key Features

  • Dual Voltage Monitoring: The TPS3305 is capable of supervising two voltages simultaneously, which is essential for systems that operate on multiple power rails.
  • Adjustable Voltage Thresholds: Users can set the voltage thresholds according to their specific requirements, providing flexibility and precision in monitoring system voltages.
  • Low Supply Current: With a typical supply current of only 40 µA, the TPS3305 is an energy-efficient solution that minimizes power consumption in standby or active modes.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets to be triggered on-demand, providing an additional layer of control.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system resets in a reliable and orderly fashion upon power-up.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in various environments.

Applications

The TPS3305 series is versatile and can be applied in a wide range of applications, including:

  • Digital Signal Processors (DSPs)
  • Microprocessor, Microcontroller, or FPGA systems
  • Portable and Battery-Powered Equipment
  • Networking and Telecom Infrastructure
  • Industrial and Automotive Electronics

Product Quality and Support

As with all Texas Instruments products, the TPS3305 series is manufactured to high standards, ensuring reliability and performance. Texas Instruments also provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of the TPS3305 into various projects.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess