EN
  • EN
  • DE

TPS3703A4180DSERQ1

Part No TPS3703A4180DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A4180DSERQ1DKR,296-TPS3703A4180DSERQ1CT,296-TPS3703A4180DSERQ1TR
Standard Package 3,000
Win Source Part Number 1322377-TPS3703A4180DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A4180DSERQ1 CAD Model

Description

The TPS3703A4180DSERQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, specifically engineered for automotive and industrial applications where reliable voltage monitoring is critical. This device offers a robust solution for systems that require voltage supervision to ensure safe and efficient operation.

Key Features:

  • Voltage Monitoring Range: The TPS3703A4180DSERQ1 features a wide voltage monitoring range, making it suitable for a variety of supply voltages and ensuring flexibility across different applications.
  • High Accuracy: With its high-precision monitoring capabilities, the device ensures that voltage levels remain within specified thresholds, providing an accurate and reliable safeguard for your system.
  • Low Quiescent Current: The device is designed to consume minimal power, thereby reducing the overall power consumption of the system and extending battery life in portable applications.
  • Adjustable Thresholds: Users can set custom voltage thresholds to meet the specific requirements of their application, providing a tailored monitoring solution.
  • Operational Temperature Range: The TPS3703A4180DSERQ1 is built to operate in a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Quality and Reliability: As part of Texas Instruments' commitment to quality, this product is designed to meet the rigorous standards required for automotive qualification, ensuring high reliability and performance.

Applications:

The TPS3703A4180DSERQ1 is ideal for various applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Advanced Driver-Assistance Systems (ADAS), and infotainment systems.
  • Industrial equipment requiring precise voltage monitoring to prevent damage from overvoltage or undervoltage conditions.
  • Portable electronics where battery management is critical for device longevity and safety.

With its combination of features, the TPS3703A4180DSERQ1 from Texas Instruments stands out as a versatile and dependable choice for designers looking to enhance system protection through accurate voltage supervision.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6849 $51.5886
34+ $3.0235 $102.7990
52+ $2.9290 $152.3080
71+ $2.8346 $201.2566
92+ $2.7401 $252.0892
123+ $2.4566 $302.1618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,547 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess