EN
  • EN
  • DE
  • IT

TPS3805H33QDCKR

Part No TPS3805H33QDCKR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707788-TPS3805H33QDCKR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3805H33QDCKR CAD Model

Description

Overview of TPS3805H33QDCKR by Texas Instruments

The TPS3805H33QDCKR is a highly reliable, low-power supply voltage supervisor designed by Texas Instruments to ensure proper system operation through monitoring. This voltage supervisor is especially suitable for battery-powered electronics where efficient power management is essential. The device comes in a compact 5-pin SC-70 package, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Monitoring: This component is designed to monitor a fixed voltage threshold of 3.3V, ensuring that the system voltage remains within acceptable limits for reliable operation.
  • Low Power Consumption: With a quiescent current of only 9 µA, the TPS3805H33QDCKR is optimized for battery-powered applications where energy efficiency is critical.
  • Reset Time Delay: The device includes a built-in delay before issuing a reset, allowing the system to stabilize before it becomes operational again.
  • Manual Reset: A manual reset input is provided, giving users the ability to trigger a system reset through an external signal.
  • High Accuracy: The TPS3805H33QDCKR boasts a threshold accuracy of ±2%, providing precise monitoring for dependable system performance.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for various environmental conditions.

Applications

The versatility of the TPS3805H33QDCKR makes it an excellent choice for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Smart instruments
  • Automotive electronics
  • Networking and telecom equipment

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TPS3805H33QDCKR's design. Texas Instruments is renowned for its rigorous testing and quality control, ensuring that each device meets the highest industry standards for performance and longevity.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the TPS3805H33QDCKR voltage supervisor from Texas Instruments is a trustworthy and efficient solution for your voltage monitoring needs.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $24.2373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0100 $202.0000
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess