EN
  • EN
  • DE

TPS3805H33QDCKRQ1

Part No TPS3805H33QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DETECTOR VOLTAGE DUAL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 3.05V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033841-TPS3805H33QDCKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3805H33QDCKRQ1 CAD Model

Description

The TPS3805H33QDCKRQ1 from Texas Instruments is a high-precision voltage detector designed for automotive and industrial applications that require accurate monitoring of power supply voltages. This device is specifically engineered to ensure system reliability through its supervisory functions, making it a critical component for safety-critical applications.

Key Features

  • Voltage Supervision: With a fixed-sense threshold voltage of 3.3V, the TPS3805H33QDCKRQ1 provides precise monitoring to maintain system stability.
  • Low Quiescent Current: Its low current consumption of 6.5 μA (typical) is ideal for battery-powered and energy-sensitive systems.
  • Reset Time Delay: The device features a programmable time delay for the reset output, which helps to avoid false triggering and ensures system reliability.
  • Wide Operating Temperature Range: Suitable for harsh environments, it operates over a temperature range of -40°C to +125°C.
  • Small Package: The TPS3805H33QDCKRQ1 comes in a compact, 5-pin SC-70 package, allowing for space-efficient designs.
  • Automotive-Qualified: It meets the stringent quality standards required for automotive applications, being AEC-Q100 qualified.

Applications

The device is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as engine control units, infotainment, and ADAS.
  • Industrial equipment requiring dependable voltage monitoring.
  • Portable and battery-operated devices where power efficiency is crucial.
  • Telecommunications infrastructure that demands consistent performance.

Product Summary

The TPS3805H33QDCKRQ1 is a testament to Texas Instruments' commitment to providing robust and reliable power management solutions. By integrating this voltage detector into a system, designers can enhance the safety and dependability of their automotive or industrial applications. Its precision voltage monitoring, low power consumption, and small form factor make it an excellent choice for a wide range of designs.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6056 $56.1960
80+ $1.3174 $105.3920
120+ $1.2763 $153.1560
165+ $1.2351 $203.7915
210+ $1.1939 $250.7190
285+ $1.0704 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess