EN
  • EN
  • DE

TC7MP245FK(EL)

Part No TC7MP245FK(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358385-TC7MP245FK(EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MP245FK(EL) CAD Model

Description

The TC7MP245FK(EL) is a high-speed, low-voltage 8-bit dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for asynchronous communication between two systems where differing voltage levels are present. The dual supply feature allows for independent voltage levels on the A and B ports.

Applications:

  • Level Translation: Used to interface between different voltage domains in mixed-voltage systems.
  • Bus Isolation: Isolates sections of a bus system to prevent signal interference.
  • Data Acquisition Systems: Employed for transmitting data between ADCs/DACs and digital signal processors.
  • Memory Interfacing: Used in memory systems to buffer and control data signals.
  • Communication Systems: Suitable for bidirectional data transfer in various communication applications.

Features:

  • Dual Supply Operation: Operates with two independent power supplies (VCCA and VCCB) allowing for level translation.
  • High-Speed Operation: Provides fast data transfer rates, enhancing system performance.
  • Low-Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • Bidirectional Data Transfer: Allows data to flow in both directions, offering design flexibility.
  • 8-Bit Bus Transceiver: Handles 8 bits of data simultaneously.
  • Tri-State Outputs: Feature tri-state outputs, enabling multiple devices to share the same bus.

Benefits:

  • Improved System Compatibility: Simplifies integration of devices with different voltage requirements.
  • Reduced Power Consumption: Low-voltage operation minimizes power consumption, extending battery life.
  • Enhanced Design Flexibility: Dual supply and bidirectional data transfer offer greater flexibility.
  • Simplified Bus Interface: Simplifies the interface between buses operating at different voltage levels.
  • Increased System Performance: High-speed operation ensures efficient data transfer.

Additional Details:

The TC7MP245FK(EL) offers separate VCCA and VCCB supply pins, enabling voltage level translation. The direction control (DIR) input determines the direction of data flow between the A and B ports. The output enable (OE) input controls the output state, allowing the outputs to be disabled for bus isolation. The device is designed to meet industry-standard specifications for EMC and ESD protection. It is available in a small fine pitch package to save board space. The device is suitable for operating temperatures ranging from -40°C to +85°C. Its dual supply capability makes it suitable for applications that require level shifting, such as connecting a 1.8V microcontroller to a 3.3V peripheral device. The 'EL' suffix denotes that the component is lead free and RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess