EN
  • EN
  • DE

TPS40002DGQ

Part No TPS40002DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 033906-TPS40002DGQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40002DGQ CAD Model

Description

The TPS40002DGQ is a versatile and high-performance synchronous buck controller from Texas Instruments, designed to manage DC-DC power conversion in a wide array of electronic applications. This advanced integrated circuit is engineered to provide precise voltage regulation, efficient power management, and a flexible operation mode, making it an ideal solution for both industrial and consumer electronics.

Key Features

  • Voltage Regulation: With its adaptive on-time D-CAP™ control mode, the TPS40002DGQ offers fast transient response, ensuring stable output voltages even during sudden load changes.
  • Efficiency: The synchronous buck controller design minimizes power losses by using low RDS(on) MOSFETs, which translates into higher efficiency and reduced heat generation.
  • Flexibility: It supports a wide input voltage range from 4.5V to 5.5V, catering to various power supply requirements and making it suitable for a broad range of applications.
  • Adjustable Output: The output voltage is adjustable down to 0.7V with a 1.5% accuracy over temperature, allowing for precise control over the power supply to meet specific circuit needs.
  • Frequency Synchronization: The device offers programmable switching frequency from 100 kHz to 600 kHz and can be synchronized to an external clock, providing design flexibility and optimization of component sizes.
  • Protection Features: TPS40002DGQ incorporates a suite of protection features including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the end application.

Applications

The TPS40002DGQ is suitable for a variety of applications, such as:

  • Networking and telecommunications equipment
  • Computing systems and servers
  • FPGAs, DSPs, and ASIC power supplies
  • Industrial and automotive electronics

Package and Quality

Encased in a 10-pin MSOP PowerPAD™ package, the TPS40002DGQ is designed for compact PCB layouts and enhanced thermal performance. Texas Instruments is committed to maintaining the highest quality standards, ensuring that the TPS40002DGQ meets rigorous industry requirements for performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8847 $56.5410
65+ $1.5465 $100.5225
105+ $1.4981 $157.3005
140+ $1.4498 $202.9720
180+ $1.4015 $252.2700
240+ $1.2565 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess