EN
  • EN
  • DE

TPS40009DGQR

Part No TPS40009DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 700kHz 10-Pin HVSSOP EP T/R / IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 033909-TPS40009DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS40009
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40009DGQR CAD Model

Description

The TPS40009DGQR from Texas Instruments is a highly sophisticated, low-input voltage synchronous buck controller that is specifically designed to deliver performance with efficiency. This device is part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their reliability and advanced technology.

Key Features:

  • Voltage Range: The TPS40009DGQR operates with an input voltage range of 4.5V to 28V, making it suitable for a wide array of applications from industrial to consumer electronics.
  • Output Voltage: It provides an adjustable output voltage down to 0.7V, which allows for great flexibility in powering various low-voltage circuits.
  • Efficiency: The synchronous buck design ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the size of the components and the performance of their power supply.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, ensuring the safety and longevity of the application.

Applications:

The TPS40009DGQR is incredibly versatile and can be used in a variety of applications. This includes:

  • Point of Load (POL) solutions for motherboards and graphic cards
  • Networking and telecommunication equipment
  • Industrial and automotive systems
  • Portable electronics where power efficiency is crucial

Packaging and Quality:

This component is available in a compact 10-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on the PCB. The TPS40009DGQR is also RoHS compliant and follows Texas Instruments' commitment to environmental sustainability.

With the TPS40009DGQR, Texas Instruments continues to demonstrate its expertise in power management solutions, providing engineers with a reliable and efficient controller that meets the stringent demands of modern electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6630 $53.6410
14+ $7.1780 $100.4920
22+ $6.9355 $152.5810
32+ $6.4505 $206.4160
41+ $6.2080 $254.5280
51+ $5.9655 $304.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess