EN
  • EN
  • DE
  • IT

TPS40057PWPG4

Part No TPS40057PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS40057
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272449-TPS40057PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40057PWPG4 CAD Model

Description

The TPS40057PWPG4 is a versatile and high-performance synchronous buck controller designed by Texas Instruments, tailored for non-isolated DC/DC converters. This advanced power management IC is engineered to deliver precise voltage regulation and efficient power conversion in a wide array of applications, including computing systems, networking equipment, and industrial hardware.

Key Features

  • Wide Input Voltage Range: The TPS40057PWPG4 operates with an input voltage range from 4.5V to 40V, making it suitable for a variety of power supply designs.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 600 kHz, allowing for flexibility in component selection and optimization of efficiency and performance.
  • Synchronous Buck Controller: The device supports synchronous rectification, which enhances efficiency by reducing power loss in the output rectifiers.
  • Integrated MOSFET Drivers: Built-in drivers for high-side and low-side N-channel MOSFETs facilitate the design process and reduce external component count.
  • Voltage Mode Control: Voltage mode control with feed-forward provides fast response to input voltage and output load transients.
  • Programmable Soft-Start: The TPS40057PWPG4 includes a programmable soft-start function to minimize inrush current during startup.
  • Protection Features: Comprehensive protection features such as over-voltage, under-voltage lockout, and thermal shutdown ensure reliable operation under adverse conditions.

Applications

The TPS40057PWPG4 is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Servers and Routers
  • Industrial Power Supplies
  • Computing Systems

Package and Quality

The device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. Texas Instruments ensures high-quality standards and reliability for the TPS40057PWPG4, making it a trustworthy choice for your power management needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2464 $56.0880
100+ $1.1676 $116.7600
150+ $1.1282 $169.2300
215+ $1.0493 $225.5995
280+ $1.0098 $282.7440
350+ $0.9704 $339.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess