EN
  • EN
  • DE
  • IT

TPS40060PWPG4

Part No TPS40060PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 10 V ~ 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1272450-TPS40060PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40060
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40060PWPG4 CAD Model

Description

The TPS40060PWPG4 is a highly flexible, mid-voltage, non-synchronous buck controller from Texas Instruments, designed to deliver exceptional performance for a wide range of power supply applications. This advanced controller is ideal for systems that require a regulated output voltage with input voltages up to 40V. It is a versatile solution for creating efficient power supplies in telecommunications, industrial systems, and networking equipment.

Key Features

  • Wide Input Voltage Range: The TPS40060PWPG4 operates with an input voltage range from 4.5V to 40V, making it suitable for various applications, including those that experience significant input voltage fluctuations.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.7V to the input voltage, allowing for a high degree of flexibility in power supply design.
  • High Efficiency: The device provides high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Frequency Synchronization: With the capability to synchronize to an external clock, the TPS40060PWPG4 helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.
  • Programmable Soft-Start: To prevent inrush current at startup, the device features a programmable soft-start function, enhancing the overall stability and longevity of the system.
  • Protection Features: It incorporates a range of protection features such as overvoltage, undervoltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The TPS40060PWPG4 is designed to meet the needs of a diverse array of applications. Its robust design and comprehensive feature set make it an excellent choice for distributed power systems, point-of-load (POL) modules, telecommunications equipment, servers, and industrial controls. Whether you're designing a new system or upgrading an existing one, the TPS40060PWPG4 offers the performance, flexibility, and reliability to meet your power management needs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS40060PWPG4 is no exception. It is designed and manufactured to meet the highest industry standards, ensuring long-term performance and dependability for critical applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4227 $51.3816
17+ $6.0162 $102.2754
26+ $5.8130 $151.1380
37+ $5.4065 $200.0405
49+ $5.2032 $254.9568
60+ $5.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess