EN
  • EN
  • DE

TPS40090PWG4

Part No TPS40090PWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 100kHz to 1.2MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 054621-TPS40090PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40090PWG4 CAD Model

Description

The TPS40090PWG4 is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Texas Instruments, tailored for synchronous buck power converters that require a compact and high-performance solution. This advanced controller is an ideal choice for a wide range of applications, from computing and networking to telecommunications and industrial systems.

Key Features

  • Voltage Regulation: The TPS40090PWG4 provides precise voltage regulation, ensuring stable and reliable power delivery to sensitive electronic components.
  • Adaptive Voltage Positioning (AVP): This feature enhances the response of the power supply to sudden load changes, improving the overall system performance and reducing the need for large output capacitors.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TPS40090PWG4 maximizes efficiency, which is crucial for reducing heat generation and improving system longevity.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various power supply configurations.
  • Programmable Switching Frequency: Users can adjust the switching frequency to optimize the balance between efficiency and component size.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the design and reduces external component count.
  • Protection Features: The TPS40090PWG4 comes with a suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The TPS40090PWG4 is suitable for a variety of applications where efficient power conversion is necessary. It is commonly used in:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial Power Systems
  • Computing Peripherals

Package and Availability

The TPS40090PWG4 is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for adequate thermal performance. It is part of Texas Instruments' commitment to providing state-of-the-art power management solutions that combine performance with reliability. For detailed specifications, datasheets, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess