EN
  • EN
  • DE

TPS40100RGET

Part No TPS40100RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 100kHz to 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033928-TPS40100RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40100RGET CAD Model

Description

The TPS40100RGET is a versatile and robust DC/DC controller from Texas Instruments, designed to manage and optimize power supply systems within a wide array of applications. This mid-voltage controller operates at an input voltage range of 4.5V to 18V, which makes it suitable for a variety of industrial, telecommunications, and consumer electronics applications.

Key Features:

  • Adjustable Output: The TPS40100RGET allows for an adjustable output voltage that provides the flexibility needed to tailor the power supply to specific requirements. This is particularly beneficial for designs that require precise voltage settings.
  • High Efficiency: With its advanced control techniques, the TPS40100RGET achieves high efficiency, which is crucial for reducing heat generation and improving system reliability in power-sensitive applications.
  • Synchronization Capability: This controller can be synchronized to an external clock, enabling designers to manage system power more effectively and reduce electromagnetic interference (EMI), a common concern in densely packed electronics.
  • Programmable Soft-Start: The built-in programmable soft-start function minimizes inrush current upon startup, which helps prevent system voltage disturbances and enhances the longevity of the product.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and durability of the controller and the devices it powers.

Applications:

The TPS40100RGET is ideal for a wide range of applications. It is particularly well-suited for:

  • Point of Load (POL) conversions
  • Networking equipment such as routers and switches
  • Industrial and automated systems
  • Telecommunications infrastructure
  • Server and storage systems

Package and Availability:

The TPS40100RGET comes in a compact, thermally enhanced 24-pin VQFN (RGE) package, ensuring efficient thermal management. This product is available for order and can be sourced through Texas Instruments' official distributors or their website, offering both sample and bulk purchase options.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4950 $54.9500
23+ $4.5087 $103.7001
35+ $4.3678 $152.8730
48+ $4.2269 $202.8912
62+ $4.0860 $253.3320
82+ $3.6633 $300.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess