EN
  • EN
  • DE
  • IT

TPS40130DBT

Part No TPS40130DBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 40 V
Frequency - Switching 100kHz to 1.2MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-TSSOP
Win Source Part Number 055588-TPS40130DBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40130DBT CAD Model

Description

The TPS40130DBT is a versatile synchronous buck controller from Texas Instruments, designed to manage DC-DC power supplies in a compact and efficient manner. This advanced controller is well-suited for a variety of applications, including computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Voltage Range: The TPS40130DBT operates over a wide input voltage range from 4.5V to 18V, making it adaptable for various power systems.
  • Output Adjustment: Its output voltage can be adjusted down to 0.7V with a high accuracy of ±1%, catering to the needs of low-voltage power rails.
  • Efficiency: With integrated MOSFET drivers and synchronous buck topology, this controller achieves high efficiency, reducing power loss and heat generation.
  • Flexibility: The device supports a wide range of output currents by using external MOSFETs, giving designers the flexibility to tailor the power supply to specific requirements.
  • Protection Features: It includes comprehensive protection features such as over-voltage, under-voltage lockout, over-current, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Frequency Synchronization: The TPS40130DBT offers programmable switching frequency up to 600kHz and can be synchronized to an external clock, which is beneficial for noise-sensitive applications.

Package and Availability

The TPS40130DBT is available in a 30-pin TSSOP (DBT) package, providing a compact solution for space-constrained applications. Its lead-free design complies with RoHS requirements, ensuring environmental sustainability. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the TPS40130DBT into various designs.

Applications

Ideal for a multitude of applications, the TPS40130DBT is commonly used in:

  • Point of Load (POL) power supplies
  • Server and telecom power systems
  • Industrial and automotive power electronics
  • Low-voltage, high-density distributed power systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS40130DBT stands out as a reliable choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7395 $51.7650
145+ $0.6927 $100.4415
225+ $0.6693 $150.5925
325+ $0.6225 $202.3125
420+ $0.5991 $251.6220
525+ $0.5757 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess