EN
  • EN
  • DE

TPS40180RGER

Part No TPS40180RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033936-TPS40180RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40180RGER CAD Model

Description

Product Overview: TPS40180RGER from Texas Instruments

The TPS40180RGER is a high-performance, single-phase synchronous buck controller designed by Texas Instruments to deliver precision voltage regulation in a compact package. This advanced power solution is ideal for a wide range of applications, including computing, networking, and telecommunications equipment, where efficient power conversion and thermal management are critical.

Key Features

  • Wide Input Voltage Range: The TPS40180RGER operates with an input voltage range from 4.5V to 20V, making it versatile for various system configurations and able to support both low and high input voltage applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.7V to 5.5V, catering to the needs of low-voltage power rails commonly found in modern digital circuits.
  • High Efficiency: The device employs synchronous rectification, which enhances efficiency by reducing power loss in the output stage, thus improving overall system performance and reducing heat generation.
  • Integrated Gate Drivers: With integrated gate drivers, the TPS40180RGER simplifies the design by driving N-channel MOSFETs directly, eliminating the need for external drivers.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the size of external components and the performance for specific applications.
  • Robust Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Package and Availability

The TPS40180RGER is offered in a compact 24-pin VQFN (RGE) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. The device is available for order and can be sourced from Texas Instruments and authorized distributors.

Applications

Designed to meet the needs of a variety of power supply designs, the TPS40180RGER is particularly well-suited for distributed power systems, intermediate bus architectures, and point-of-load (POL) applications. Its flexibility and performance characteristics make it an excellent choice for powering complex digital systems such as servers, routers, and base stations that require stable and efficient power delivery.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the TPS40180RGER.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4735 $54.7350
23+ $4.4910 $103.2930
35+ $4.3507 $152.2745
48+ $4.2104 $202.0992
62+ $4.0700 $252.3400
83+ $3.6490 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess