EN
  • EN
  • DE
  • IT

TPS40190DRCR

Part No TPS40190DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 033937-TPS40190DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40190DRCR CAD Model

Description

Product Overview: Texas Instruments TPS40190DRCR

The TPS40190DRCR is a versatile synchronous buck controller from Texas Instruments, designed to deliver high-performance power conversion in a compact package. This advanced controller is well-suited for a wide range of applications, including computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Voltage Range: The device operates with an input voltage range from 4.5V to 18V, making it suitable for a variety of power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 5.5V, which allows for flexibility in targeting specific voltage requirements for different applications.
  • Efficiency: The TPS40190DRCR is designed for high efficiency, which helps reduce power loss and heat generation in end-use applications.
  • Frequency Synchronization: It offers a synchronization range of 250kHz to 700kHz, allowing designers to optimize the switching frequency as per the application's needs and to minimize interference with other system components.
  • Protection Features: The device includes a variety of protection features such as over-current protection, under-voltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Package and Compatibility

The TPS40190DRCR comes in a small 10-pin VSON package, which is ideal for space-constrained applications. The compact form factor does not compromise its performance or functionality, making it a preferred choice for designers looking for a power-efficient solution.

Applications

Given its robust feature set and adaptability, the TPS40190DRCR is an excellent choice for powering FPGAs, ASICs, microprocessors, and DSPs. It is also an effective solution for distributed power systems and modular power supplies that require reliable and adjustable power delivery.

Conclusion

In summary, the TPS40190DRCR from Texas Instruments is a high-performance synchronous buck controller that offers a blend of flexibility, efficiency, and protection. Its wide input voltage range, adjustable output, and compact size make it a versatile choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2946 $58.2570
110+ $1.0623 $116.8530
165+ $1.0291 $169.8015
225+ $0.9959 $224.0775
295+ $0.9626 $283.9670
390+ $0.8631 $336.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess