EN
  • EN
  • DE
  • IT

TPS40190DRCRG4

Part No TPS40190DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 081649-TPS40190DRCRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40190DRCRG4 CAD Model

Description

The TPS40190DRCRG4 is a highly efficient, synchronous buck controller designed by Texas Instruments for modern power supply solutions. This device is ideal for converting a higher input voltage to a lower output voltage with a high degree of accuracy and efficiency. It is commonly used in a variety of applications, including computing systems, telecommunication equipment, and industrial platforms.

Key Features

  • Versatile Input Voltage Range: The TPS40190DRCRG4 operates over a wide input voltage range, accommodating various power sources and making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, ensuring compatibility with different loads and optimizing performance for specific requirements.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.
  • High Efficiency: With synchronous rectification and a low quiescent current, the TPS40190DRCRG4 maximizes power efficiency, which is crucial for energy-sensitive applications.
  • Programmable Switching Frequency: The switching frequency of the controller can be programmed to optimize the balance between efficiency and external component size.
  • Protection Features: The product incorporates several protection features, including under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe and reliable operation under various conditions.

Package and Availability

The TPS40190DRCRG4 is available in a compact QFN-10 package, which is highly space-efficient and suitable for small form-factor designs. Texas Instruments provides this device in different packaging options to meet the needs of high-volume production as well as prototype development.

Applications

This controller is versatile enough to be used in numerous applications, such as:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Server and storage systems
  • Industrial power systems

With its combination of performance, flexibility, and reliability, the TPS40190DRCRG4 from Texas Instruments stands out as a top choice for designers looking to create efficient power management solutions.

You May Also Be Interested in

Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4036 $56.1440
90+ $1.3148 $118.3320
135+ $1.2704 $171.5040
190+ $1.1816 $224.5040
250+ $1.1371 $284.2750
310+ $1.0927 $338.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess