EN
  • EN
  • DE

TPS40200SHKJ

Part No TPS40200SHKJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8CFP / DC/DC Cntrlr Single-OUT Step Down 345kHz 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 52 V
Frequency - Switching 35kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 210°C (TA)
Package 8-CDFF
Manufacturer Package 8-CFP
Win Source Part Number 797945-TPS40200SHKJ
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40200-HT
Introduction Date October 01, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40200SHKJ CAD Model

Description

The TPS40200SHKJ is a versatile and robust DC-DC controller from the renowned manufacturer Texas Instruments, designed to cater to a wide array of power management needs. This non-synchronous controller is ideal for applications requiring a buck (step-down) regulator that can efficiently convert a higher input voltage to a lower output voltage with a high degree of precision and flexibility.

Key Features

  • Adjustable Output: The TPS40200SHKJ offers an adjustable output voltage that can be set according to the needs of the application, providing design flexibility.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, making it suitable for a variety of supply sources, including intermediate bus voltages commonly found in telecom and industrial applications.
  • High Efficiency: With its advanced design, the TPS40200SHKJ ensures high efficiency in power conversion, which is crucial for maintaining thermal performance and reliability.
  • Frequency Synchronization: The device can be synchronized to an external clock, allowing for reduced electromagnetic interference (EMI) and compatibility with other components in the power system.
  • Programmable Soft Start: The soft start feature limits inrush current during startup, providing protection for both the regulator and the load.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the controller operates only when the input voltage is within the acceptable range, enhancing system safety.

Applications

The TPS40200SHKJ is suitable for a diverse set of applications that require reliable and efficient voltage regulation. It is commonly used in:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Networking Equipment
  • Point of Load Conversions
  • Automotive Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS40200SHKJ is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

Ordering Information

The TPS40200SHKJ is available in a compact surface-mount package, making it easy to integrate into a variety of circuit designs. For ordering or to request samples, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess