EN
  • EN
  • DE

TPS40210DRCRG4

Part No TPS40210DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111882-TPS40210DRCRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS40210DRCRG4 CAD Model

Description

Product Overview: TPS40210DRCRG4

The TPS40210DRCRG4 is a versatile and robust non-synchronous boost controller from Texas Instruments (TI), designed to manage and regulate a wide range of power supply applications. This integrated circuit (IC) is particularly well-suited for applications requiring a step-up voltage conversion, known as boost conversion, from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The TPS40210DRCRG4 operates over a broad input voltage range from 4.5V to 52V, making it suitable for a diverse set of applications, including those powered by multi-cell batteries or industrial power rails.
  • Adjustable Output Voltage: Users can set the output voltage through external resistors, giving them the flexibility to customize the output for specific needs.
  • High Efficiency: With its integrated 700-mA, 65-V N-channel MOSFET switch, the device provides efficient power conversion, which is critical for battery-operated devices and energy-sensitive applications.
  • Frequency Synchronization: The TPS40210DRCRG4 offers frequency synchronization to an external clock, which can minimize electromagnetic interference (EMI) and optimize the use of filter components.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, which helps prevent system voltage sag and reduces stress on the input power source.

Applications

The TPS40210DRCRG4's versatility makes it ideal for a variety of applications, including but not limited to:

  • Industrial/automotive lighting
  • Power supplies for battery-operated equipment
  • Telecommunication and networking equipment
  • Portable electronics
  • Energy harvesting and solar-powered devices

Package and Reliability

The device is offered in a compact 10-pin VSON package, which is designed to occupy minimal space on a printed circuit board (PCB) while still providing excellent thermal performance. The TPS40210DRCRG4 is characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of temperature conditions. With its built-in thermal shutdown and overcurrent protection, the TPS40210DRCRG4 is engineered for durability and long-term stability.

For engineers and designers looking for a reliable and flexible boost controller solution, the TPS40210DRCRG4 from Texas Instruments presents an excellent option, combining performance, efficiency, and a feature set catered to a broad spectrum of power management challenges.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess